ITT Cannon D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon DCMMG25H3PJ

Description
D-SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D*MM Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No
Datasheet
Description
D-SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D*MM Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon - 01K3503 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
01K3503
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon 01K3503
D-SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D*MM Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D*MM Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K3503
Product Name D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub MINIATURE ACCESSORIES (DUST COVER/HARDWARE) - 17E18272 - Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
View Details
3 suppliers
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2213/1000-487-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details