The D-Sub Comb Connector, Plug, DC-17W5 (part number 68R6163) from ITT Cannon features a mixed layout with 12 signal contacts and 5 power positions. It supports wire gauge ranges from AWG 8 to 26 and has a maximum current rating of 7.5 A for signal contacts and 40 A for size 8 contacts. The connector is designed for a mating cycle of up to 500 times and can withstand a dielectric voltage of 500 VAC at sea level. Operating temperature ranges from -55°C to +150°C. The shell is made of steel with a yellow chromate finish over zinc, while the insulator is thermoplastic with a UL 94V-0 rating. The connector utilizes a right-angle contact type and features gold over nickel contact finish for enhanced performance. Mounting options include a 90° metal bracket and various fasteners.
COMBO 17W5M PCB RA G G50 H ZIN
D-SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D*MM Series; Insert Arrangement:DC-17W5;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCMMG17H5PJ | 68R6163 |
| Product Name | D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |