ITT Cannon D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon DCMMG13H6PJ

Description
COMBO 13W6M PCB RA G G50 H ZIN
Request a Quote Datasheet
Description
COMBO 13W6M PCB RA G G50 H ZIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMG13H6PJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W6M PCB RA G G50 H ZIN

COMBO 13W6M PCB RA G G50 H ZIN

Buy Now
D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon - 02P1716 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon
02P1716
D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon 02P1716
D-SUB COMB CONNECTOR, PLUG, DC-13W6; Product Range:Combo D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-13W6; Product Range:Combo D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMG13H6PJ 02P1716
Product Name D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wiring block - EBF028 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details
Mini Receptacle - 888N-M4AFE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
STAMPED PIN D-SubMINIATURE - 6E17SC009SAJ220 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Termination Through Hole
View Details
2 suppliers
Standard Telephone Jack - 859 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details