ITT Cannon D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon DCMMF8W8P

Description
COMBO 8W8M SOD F G50 ZINC
Request a Quote Datasheet
Description
COMBO 8W8M SOD F G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMF8W8P - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8M SOD F G50 ZINC

COMBO 8W8M SOD F G50 ZINC

Buy Now
D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon - 01K3500 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon
01K3500
D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon 01K3500
D-SUB COMB HOUSING, PLUG, DC-8W8; Product Range:Combo D D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB HOUSING, PLUG, DC-8W8; Product Range:Combo D D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMF8W8P 01K3500
Product Name D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
UHF Female to Double Banana Plug, Adapter - 9226 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details