ITT Cannon D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon DCMMF37SA101

Description
DSUB 37F PCB RA F G50 CAD
Request a Quote Datasheet
Description
DSUB 37F PCB RA F G50 CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMF37SA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F PCB RA F G50 CAD

DSUB 37F PCB RA F G50 CAD

Buy Now
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon - 01K3495 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
01K3495
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon 01K3495
D-SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMF37SA101 01K3495
Product Name D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details