ITT Cannon D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon DCMME8W8SF

Description
COMBO 8W8M PCB RA E G50 ZINC
Request a Quote Datasheet
Description
COMBO 8W8M PCB RA E G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMME8W8SF - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8M PCB RA E G50 ZINC

COMBO 8W8M PCB RA E G50 ZINC

Buy Now
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon - 96T9818 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon
96T9818
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon 96T9818
D-SUB COMB HOUSING, RCPT, DC-8W8; Product Range:Combo D D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB HOUSING, RCPT, DC-8W8; Product Range:Combo D D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMME8W8SF 96T9818
Product Name D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data