ITT Cannon D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon DCMME25W3PC

Description
COMBO 25W3M PCB RA E G50 ZINC
Request a Quote
Description
COMBO 25W3M PCB RA E G50 ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, Plug, DC-25W3, part number 96W6350, is designed for applications requiring a combination of signal, power, and coaxial connections in a compact form factor. It features 22 signal contacts and 3 power positions, supporting current ratings of up to 40 A for high power and 5 A for coaxial connections. The connector is suitable for PCB mounting with options for vertical standoffs or 90° brackets, accommodating PC boards up to 3.2 mm thick. It is constructed from durable materials, including a carbon steel shell with various finish options, and is rated for temperatures from -55°C to 125°C. The connector also offers high voltage capabilities, with dielectric withstand ratings of 2800 VAC for high voltage contacts and 1000 VAC for coaxial contacts. This product is ideal for applications in video coaxial transmission, RF and telecom transmission, and power interconnects, making it a versatile choice for engineers seeking reliable interconnect solutions.

Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, Plug, DC-25W3, part number 96W6350, is designed for applications requiring a combination of signal, power, and coaxial connections in a compact form factor. It features 22 signal contacts and 3 power positions, supporting current ratings of up to 40 A for high power and 5 A for coaxial connections. The connector is suitable for PCB mounting with options for vertical standoffs or 90° brackets, accommodating PC boards up to 3.2 mm thick. It is constructed from durable materials, including a carbon steel shell with various finish options, and is rated for temperatures from -55°C to 125°C. The connector also offers high voltage capabilities, with dielectric withstand ratings of 2800 VAC for high voltage contacts and 1000 VAC for coaxial contacts. This product is ideal for applications in video coaxial transmission, RF and telecom transmission, and power interconnects, making it a versatile choice for engineers seeking reliable interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMME25W3PC - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3M PCB RA E G50 ZINC

COMBO 25W3M PCB RA E G50 ZINC

Buy Now
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon - 96W6350 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
96W6350
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon 96W6350
D-SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*MM Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*MM Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMME25W3PC 96W6350
Product Name D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details