ITT Cannon D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon DCMME13W6S

Description
COMBO 13W6F SOD E G50 ZINC
Request a Quote Datasheet
Description
COMBO 13W6F SOD E G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMME13W6S - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W6F SOD E G50 ZINC

COMBO 13W6F SOD E G50 ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon - 01K3464 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon
01K3464
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon 01K3464
D-SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMME13W6S 01K3464
Product Name D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details
SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Arrays, Edge Type, Mezzanine (Board to Board) - OR790TR-ND - DigiKey
Specs
Connector Type Board Mount Connector; Board to Board Connector
Mounting Surface Mount
View Details
2 suppliers