ITT Cannon D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon DCMMD27H2SJ

Description
COMBO 27W2F PCB RA D G50 H ZIN
Request a Quote Datasheet
Description
COMBO 27W2F PCB RA D G50 H ZIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMD27H2SJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 27W2F PCB RA D G50 H ZIN

COMBO 27W2F PCB RA D G50 H ZIN

Buy Now
D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon - 17X3854 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon
17X3854
D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon 17X3854
D-SUB COMB CONNECTOR, RCPT, DC-27W2; Product Range:Combo D D*MM Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-27W2; Product Range:Combo D D*MM Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMD27H2SJ 17X3854
Product Name D-Sub Comb Connector, Rcpt, Dc-27W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details