ITT Cannon D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon DCMMD21HA4PJ

Description
COMBO 21WA4M PCB RA D G50 H ZI
Request a Quote Datasheet
Description
COMBO 21WA4M PCB RA D G50 H ZI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMD21HA4PJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 21WA4M PCB RA D G50 H ZI

COMBO 21WA4M PCB RA D G50 H ZI

Buy Now
D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon - 11M1395 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon
11M1395
D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon 11M1395
D-SUB COMB CONNECTOR, PLUG, DC-21WA4; Product Range:Combo D*MM Series; Insert Arrangement:DC-21WA4 ; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-21WA4; Product Range:Combo D*MM Series; Insert Arrangement:DC-21WA4; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMD21HA4PJ 11M1395
Product Name D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details