ITT Cannon D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon DCMMD13H6PJ

Description
COMBO 13W6M PCB RA D G50 H ZIN
Request a Quote Datasheet
Description
COMBO 13W6M PCB RA D G50 H ZIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMD13H6PJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W6M PCB RA D G50 H ZIN

COMBO 13W6M PCB RA D G50 H ZIN

Buy Now
D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon - 01K3454 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon
01K3454
D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon 01K3454
D-SUB COMB CONNECTOR, PLUG, DC-13W6; Product Range:Combo D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-13W6; Product Range:Combo D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMD13H6PJ 01K3454
Product Name D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data