ITT Cannon D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon DCMMC8X8PJK87

Description
COMBO 8W8M PCB RA C G50 X TIN
Request a Quote Datasheet
Description
COMBO 8W8M PCB RA C G50 X TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMC8X8PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8M PCB RA C G50 X TIN

COMBO 8W8M PCB RA C G50 X TIN

Buy Now
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon - 96W4568 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
96W4568
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon 96W4568
D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMC8X8PJK87 96W4568
Product Name D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Accessories - BRE.2K.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details