ITT Cannon D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon DCMMC8W8PJ

Description
COMBO 8W8M PCB RA C G50 ZINC
Request a Quote Datasheet
Description
COMBO 8W8M PCB RA C G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMC8W8PJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8M PCB RA C G50 ZINC

COMBO 8W8M PCB RA C G50 ZINC

Buy Now
D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon - 85R0720 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon
85R0720
D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon 85R0720
D-SUB COMB HOUSING, PLUG, DC-8W8; Product Range:Combo D D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB HOUSING, PLUG, DC-8W8; Product Range:Combo D D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMC8W8PJ 85R0720
Product Name D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details