ITT Cannon D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon DCMMC8H8PJK87

Description
COMBO 8W8M PCB RA C G50 H TIN
Request a Quote
Description
COMBO 8W8M PCB RA C G50 H TIN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, Plug, DC-8W8, part number 01K3452, is designed for mixed layouts within the Combo D series. It accommodates wire gauges ranging from AWG 8 to 26 and supports up to 500 mating cycles. The connector features an 8H8 contact arrangement, with 0 contacts of size 20 and 8 contacts of size 8. It has a dielectric withstanding voltage of 500 VAC at sea level and a maximum current rating of 7.5 A for signal contacts and 40 A for size 8 contacts. Constructed from steel with a pure tin over nickel finish, the connector's insulator is made of thermoplastic (type PCT UL 94V-0) in black. It operates effectively within a temperature range of -55° to +150° and has a contact resistance of 10 milli Ohm max. The connector is designed for right-angle US footprint contacts and features a gold over nickel contact finish (Performance Class 1). Mounting is facilitated through a 90° metal bracket with a 4-40 fastener and boardlock. The product is also RoHS compliant.

Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, Plug, DC-8W8, part number 01K3452, is designed for mixed layouts within the Combo D series. It accommodates wire gauges ranging from AWG 8 to 26 and supports up to 500 mating cycles. The connector features an 8H8 contact arrangement, with 0 contacts of size 20 and 8 contacts of size 8. It has a dielectric withstanding voltage of 500 VAC at sea level and a maximum current rating of 7.5 A for signal contacts and 40 A for size 8 contacts. Constructed from steel with a pure tin over nickel finish, the connector's insulator is made of thermoplastic (type PCT UL 94V-0) in black. It operates effectively within a temperature range of -55° to +150° and has a contact resistance of 10 milli Ohm max. The connector is designed for right-angle US footprint contacts and features a gold over nickel contact finish (Performance Class 1). Mounting is facilitated through a 90° metal bracket with a 4-40 fastener and boardlock. The product is also RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMMC8H8PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8M PCB RA C G50 H TIN

COMBO 8W8M PCB RA C G50 H TIN

Buy Now
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon - 01K3452 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
01K3452
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon 01K3452
D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMMC8H8PJK87 01K3452
Product Name D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Modules (PEM) - 486-3-105-326-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details