COMBO 8W8F SOD G50 TIN
COMBO 8W8F SOD G50 TIN
D-SUB COMB HOUSING, RCPT, DC-8W8; Product Range:Combo D D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: Yes
| Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DCMM8W8SA197 | ITT Cannon DCMM8W8SA197 | DCMM8W8SA197 | 01K3742 |
| Product Name | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D-Sub Connectors | D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |