ITT Cannon Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DCMM8W8SA101

Description
D-SUB RECP 8#8 SKT
Request a Quote Datasheet
Description
D-SUB RECP 8#8 SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DCMM8W8SA101 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DCMM8W8SA101
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DCMM8W8SA101
D-SUB RECP 8#8 SKT

D-SUB RECP 8#8 SKT

Buy Now
 - ITT Cannon DCMM8W8SA101 - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8F SOD G50 CAD

COMBO 8W8F SOD G50 CAD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMM8W8SA101
D-Sub Connectors DCMM8W8SA101
Connector

Connector

Buy Now
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon - 72J6546 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon
72J6546
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon 72J6546
D-SUB COMB HOUSING, RCPT, DC-8W8; Product Range:Combo D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB HOUSING, RCPT, DC-8W8; Product Range:Combo D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet
D Sub Itt Cannon - 36P9128 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Itt Cannon
36P9128
D Sub Itt Cannon 36P9128
D Sub

D Sub

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCMM8W8SA101 ITT Cannon DCMM8W8SA101 DCMM8W8SA101 72J6546 36P9128
Product Name Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout D-Sub Connectors D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon D Sub Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data