ITT Cannon Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DCMM8W8S

Description
D-SUB RECP 8#8 SKT
Request a Quote
Description
D-SUB RECP 8#8 SKT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, D Sub Comb, Receptacle, 8 Position, 8W8, part number DCMM-8W8S, is designed for mixed layouts in the Combo D Series by Cannon. It accommodates wire gauges ranging from AWG 8 to 26 and supports up to 500 mating cycles. The connector features an 8W8 contact arrangement with eight empty size 8 cavities and has a dielectric withstanding voltage of 500 VAC at sea level. The current rating for signal contacts is a maximum of 7.5 amps, with a contact resistance of 10 milli Ohm maximum. Constructed from steel with a yellow chromate finish over zinc, the connector's insulator is made of thermoplastic (type PCT UL 94V-0) in black. It operates effectively within a temperature range of -55°C to +150°C and has passed a salt spray test for 48 hours, extending to 96 hours for stainless steel variants. The connector utilizes solder pot contact types made from copper alloy with a gold over nickel finish, classified as Performance Class 1. It is designed for through-hole mounting with a diameter of 0.120 inches (3.05 mm).

Datasheet Summary
Powered by GS/AI

The Connector, D Sub Comb, Receptacle, 8 Position, 8W8, part number DCMM-8W8S, is designed for mixed layouts in the Combo D Series by Cannon. It accommodates wire gauges ranging from AWG 8 to 26 and supports up to 500 mating cycles. The connector features an 8W8 contact arrangement with eight empty size 8 cavities and has a dielectric withstanding voltage of 500 VAC at sea level. The current rating for signal contacts is a maximum of 7.5 amps, with a contact resistance of 10 milli Ohm maximum. Constructed from steel with a yellow chromate finish over zinc, the connector's insulator is made of thermoplastic (type PCT UL 94V-0) in black. It operates effectively within a temperature range of -55°C to +150°C and has passed a salt spray test for 48 hours, extending to 96 hours for stainless steel variants. The connector utilizes solder pot contact types made from copper alloy with a gold over nickel finish, classified as Performance Class 1. It is designed for through-hole mounting with a diameter of 0.120 inches (3.05 mm).

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DCMM8W8S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DCMM8W8S
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DCMM8W8S
D-SUB RECP 8#8 SKT

D-SUB RECP 8#8 SKT

Buy Now
 - ITT Cannon DCMM8W8S - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8F SOD G50 ZINC

COMBO 8W8F SOD G50 ZINC

Buy Now
Connectors - DCMM8W8S - ODG (Origin Data Global)
Shenzhen, China
Connectors
DCMM8W8S
Connectors DCMM8W8S
D-Sub Standard Connectors COMBO 8W8 F SOD G50 ZINC

D-Sub Standard Connectors COMBO 8W8 F SOD G50 ZINC

Supplier's Site Datasheet
Connector, D Sub Comb, Receptacle, 8 Position, 8W8; Product Range Itt Cannon - 96B1490 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Comb, Receptacle, 8 Position, 8W8; Product Range Itt Cannon
96B1490
Connector, D Sub Comb, Receptacle, 8 Position, 8W8; Product Range Itt Cannon 96B1490
CONNECTOR, D SUB COMB, RECEPTACLE, 8 POSITION, 8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:- RoHS Compliant: No

CONNECTOR, D SUB COMB, RECEPTACLE, 8 POSITION, 8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCMM8W8S ITT Cannon DCMM8W8S DCMM8W8S 96B1490
Product Name Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout Connectors Connector, D Sub Comb, Receptacle, 8 Position, 8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
75 OHM Connectors BNC Bulkhead Jack - 190728 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers