D-SUB COMB HOUSING, PLUG, DC-8W8; Product Range:Combo D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 25K2163 |
| Product Name | D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon |
| Connector Type | D-Sub Connector |