ITT Cannon D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon DCMM8W8PNK87

Description
COMBO 8W8M PCB STR G50 TIN
Request a Quote Datasheet
Description
COMBO 8W8M PCB STR G50 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM8W8PNK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8M PCB STR G50 TIN

COMBO 8W8M PCB STR G50 TIN

Buy Now
D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon - 01K3741 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon
01K3741
D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon 01K3741
D-SUB COMB HOUSING, PLUG, DC-8W8; Product Range:Combo D D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB HOUSING, PLUG, DC-8W8; Product Range:Combo D D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM8W8PNK87 01K3741
Product Name D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Straight Plug - 150110 - PIC Wire & Cable
Specs
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A98066-512-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details