COMBO 8W8M SOD G50 ZINC
D-SUB PLUG 8#8 PIN
CONNECTOR, D SUB COMB, PLUG, 8 POSITION, 8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No
| PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCMM8W8P | DCMM8W8P | 95B7522 |
| Product Name | Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout | Connector, D Sub Comb, Plug, 8 Position, 8W8; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |