The D-Sub Comb Connector, part number DCMM-8H8SN, is designed for mixed layouts and features a contact arrangement of 0 contacts size 20 and 8 contacts size 8. It supports a wire gauge range of AWG 8-26 and has a maximum current rating of 40 A for size 8 contacts and 7.5 A for signal contacts. The connector is rated for 500 mating cycles and has a dielectric withstanding voltage of 500 VAC at sea level. Constructed with a steel shell finished in yellow chromate over zinc, it includes a thermoplastic insulator rated UL 94V-0 in black. The connector is designed for straight PCB mounting with a .120'' (3.05mm) through hole. It operates within a temperature range of -55° to +150° and has a contact resistance of 10 milli Ohm max. The product is suitable for applications requiring durability and reliability in electrical connections.
COMBO 8W8F PCB STR G50 H ZINC
D-SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*MM Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:Through Hole RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCMM8H8SN | 25K2161 |
| Product Name | D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |