ITT Cannon Connectors I/O - D-Sub & D-Ribbon DCMM37SZ

Description
DSUB 37 F PCB STR G50 ZINC
Request a Quote Datasheet
Description
DSUB 37 F PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DCMM37SZ - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DCMM37SZ
Connectors I/O - D-Sub & D-Ribbon DCMM37SZ
DSUB 37 F PCB STR G50 ZINC

DSUB 37 F PCB STR G50 ZINC

Buy Now
 - ITT Cannon DCMM37SZ - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F PCB STR G50 ZINC

DSUB 37F PCB STR G50 ZINC

Buy Now
D-Sub Connector, Receptacle, 37Pos; D Sub Connector Type Itt Cannon - 36P9125 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 37Pos; D Sub Connector Type Itt Cannon
36P9125
D-Sub Connector, Receptacle, 37Pos; D Sub Connector Type Itt Cannon 36P9125
D-SUB CONNECTOR, RECEPTACLE, 37POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:D*M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Through Hole; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 37POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:D*M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Through Hole; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCMM37SZ ITT Cannon DCMM37SZ 36P9125
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector, Receptacle, 37Pos; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details