The D-Sub Connector, Receptacle, 37Pos (part number 01K3706) from Itt Cannon is designed for high reliability in various applications. It features 37 contacts of size 20 and supports wire gauge ranges from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It can withstand a dielectric voltage of 1000 VAC at sea level and is capable of enduring 500 mating cycles. Constructed with a steel shell finished in yellow chromate over zinc, the connector is designed to operate in temperatures ranging from -55°C to +150°C. The insulator is made of thermoplastic (type PCT) with a UL 94V-0 rating and is colored black. The contact type is straight solder, made from copper alloy with a gold over nickel finish, ensuring durability and performance. The hardware is designed for .120'' (3.05mm) through hole mounting. This connector is suitable for applications requiring robust and reliable connections.
DSUB 37F PCB STR G50 ZINC
D-SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCMM37SB | 01K3706 |
| Product Name | D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |