ITT Cannon Connectors I/O - D-Sub & D-Ribbon DCMM37S

Description
DSUB 37F SOD G50 ZINC
Request a Quote
Description
DSUB 37F SOD G50 ZINC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM37S - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F SOD G50 ZINC

DSUB 37F SOD G50 ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DCMM37S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DCMM37S
Connectors I/O - D-Sub & D-Ribbon DCMM37S
D-SUB CONNECTOR D*MM SERIES

D-SUB CONNECTOR D*MM SERIES

Buy Now
D Sub Conn, Rcpt, 37Pos, Dc, Soder Cup; D Sub Connector Type Itt Cannon - 34C4633 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 37Pos, Dc, Soder Cup; D Sub Connector Type Itt Cannon
34C4633
D Sub Conn, Rcpt, 37Pos, Dc, Soder Cup; D Sub Connector Type Itt Cannon 34C4633
D SUB CONN, RCPT, 37POS, DC, SODER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:D*MM Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount

D SUB CONN, RCPT, 37POS, DC, SODER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:D*MM Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM37S DCMM37S 34C4633
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Conn, Rcpt, 37Pos, Dc, Soder Cup; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details