ITT Cannon Connectors I/O - D-Sub & D-Ribbon DCMM37PE

Description
DSUB 37 M PCB STR G50 ZINC
Request a Quote Datasheet
Description
DSUB 37 M PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DCMM37PE - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DCMM37PE
Connectors I/O - D-Sub & D-Ribbon DCMM37PE
DSUB 37 M PCB STR G50 ZINC

DSUB 37 M PCB STR G50 ZINC

Buy Now
 - ITT Cannon DCMM37PE - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M PCB STR G50 ZINC

DSUB 37M PCB STR G50 ZINC

Buy Now
D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Itt Cannon - 73M8654 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Itt Cannon
73M8654
D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Itt Cannon 73M8654
D SUB CONN, PLUG, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:DCMM Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONN, PLUG, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:DCMM Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCMM37PE ITT Cannon DCMM37PE 73M8654
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details