ITT Cannon D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon DCMM37PDA183

Description
DSUB 37M PCB RA G50 ZINC
Request a Quote Datasheet
Description
DSUB 37M PCB RA G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM37PDA183 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M PCB RA G50 ZINC

DSUB 37M PCB RA G50 ZINC

Buy Now
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon - 01K3678 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
01K3678
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon 01K3678
D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM37PDA183 01K3678
Product Name D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218408-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Din Rail, Channel - 2946-2002-2439-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - K236A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Jacks, Plugs - 461-1214-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details