ITT Cannon Connectors I/O - D-Sub & D-Ribbon DCMM37PD

Description
D-SUB Plug 37C PIN
Request a Quote Datasheet
Description
D-SUB Plug 37C PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DCMM37PD - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DCMM37PD
Connectors I/O - D-Sub & D-Ribbon DCMM37PD
D-SUB Plug 37C PIN

D-SUB Plug 37C PIN

Buy Now
 - ITT Cannon DCMM37PD - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M PCB RA G50 ZINC

DSUB 37M PCB RA G50 ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMM37PD
D-Sub Connectors DCMM37PD
Connector

Connector

Buy Now
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon - 27C8798 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
27C8798
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon 27C8798
D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCMM37PD ITT Cannon DCMM37PD DCMM37PD 27C8798
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connectors D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details