ITT Cannon D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon DCMM37PB

Description
DSUB 37M PCB STR G50 ZINC
Request a Quote Datasheet
Description
DSUB 37M PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM37PB - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M PCB STR G50 ZINC

DSUB 37M PCB STR G50 ZINC

Buy Now
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon - 25K2148 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
25K2148
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon 25K2148
D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM37PB 25K2148
Product Name D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details