ITT Cannon Connectors I/O - D-Sub & D-Ribbon DCMM37P

Description
D-SUB Plug 37C PIN
Request a Quote Datasheet
Description
D-SUB Plug 37C PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DCMM37P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DCMM37P
Connectors I/O - D-Sub & D-Ribbon DCMM37P
D-SUB Plug 37C PIN

D-SUB Plug 37C PIN

Buy Now
 - ITT Cannon DCMM37P - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M SOD G50 ZINC

DSUB 37M SOD G50 ZINC

Buy Now
Connector,d-Shell,cable Mount,recept,37 Contacts,pin,0.109 Pitch,solder Terminal,hole .112-.124 Rohs Compliant Itt Cannon - 90B8144 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,cable Mount,recept,37 Contacts,pin,0.109 Pitch,solder Terminal,hole .112-.124 Rohs Compliant Itt Cannon
90B8144
Connector,d-Shell,cable Mount,recept,37 Contacts,pin,0.109 Pitch,solder Terminal,hole .112-.124 Rohs Compliant Itt Cannon 90B8144
Connector,D-Shell,Ca ble Mount,RECEPT,37 Contacts,PIN,0.109 Pitch,SOLDER Terminal,HOLE .112-.124 RoHS Compliant: No

Connector,D-Shell,Cable Mount,RECEPT,37 Contacts,PIN,0.109 Pitch,SOLDER Terminal,HOLE .112-.124 RoHS Compliant: No

Supplier's Site
D-Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Itt Cannon - 36P9098 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Itt Cannon
36P9098
D-Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Itt Cannon 36P9098
D-SUB CONN, PLUG, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONN, PLUG, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCMM37P ITT Cannon DCMM37P 90B8144 36P9098
Product Name Connectors I/O - D-Sub & D-Ribbon Connector,d-Shell,cable Mount,recept,37 Contacts,pin,0.109 Pitch,solder Terminal,hole .112-.124 Rohs Compliant Itt Cannon D-Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details