The D-Sub Comb Connector, part number 01K3665, is a receptacle connector designed for the Combo D series, specifically with an insert arrangement of DC-25W3. It features 22 signal contacts and 3 power positions, making it suitable for applications that require both signal and power connections in a compact form factor. The connector supports through-hole termination and is constructed from durable materials, including a carbon steel shell with various finish options such as tin-nickel and chromate. It is rated for a temperature range of -55°C to 125°C and has a signal contact current rating of 7.5 A, with a dielectric withstanding voltage of 1250 VAC at sea level. The connector is designed to optimize space while enhancing shielding effectiveness, making it ideal for applications in video coaxial transmission, RF and telecom transmission, and high-power interconnects.
COMBO 25W3F PCB STR G50 ZINC
D-SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D D*MM Series; Insert Arrangement:DC-25W3;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCMM25W3SM | 01K3665 |
| Product Name | D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |