ITT Cannon D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon DCMM25W3SKA197

Description
COMBO 25W3F PCB RA G50 ZINC
Request a Quote Datasheet
Description
COMBO 25W3F PCB RA G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM25W3SKA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3F PCB RA G50 ZINC

COMBO 25W3F PCB RA G50 ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon - 01K3664 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
01K3664
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon 01K3664
D-SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D D*MM Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D D*MM Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM25W3SKA197 01K3664
Product Name D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details