ITT Cannon D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon DCMM25W3SH

Description
COMBO 25W3F PCB STR G50 ZINC
Request a Quote Datasheet
Description
COMBO 25W3F PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM25W3SH - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3F PCB STR G50 ZINC

COMBO 25W3F PCB STR G50 ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon - 01K3663 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
01K3663
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon 01K3663
D-SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D*MM Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D*MM Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM25W3SH 01K3663
Product Name D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5B-5031-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
H Series: Mini Modular, High Density Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details