ITT Cannon D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon DCMM25W3SA

Description
COMBO 25W3F PCB RA G50 ZINC
Request a Quote Datasheet
Description
COMBO 25W3F PCB RA G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM25W3SA - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3F PCB RA G50 ZINC

COMBO 25W3F PCB RA G50 ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon - 01K3660 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
01K3660
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon 01K3660
D-SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D D*MM Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D D*MM Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM25W3SA 01K3660
Product Name D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details