ITT Cannon D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon DCMM25W3PK87

Description
COMBO 25W3M SOD G50 TIN
Request a Quote Datasheet
Description
COMBO 25W3M SOD G50 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM25W3PK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3M SOD G50 TIN

COMBO 25W3M SOD G50 TIN

Buy Now
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon - 01K3657 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
01K3657
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon 01K3657
D-SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*MM Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*MM Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM25W3PK87 01K3657
Product Name D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-957-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details