ITT Cannon D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon DCMM21WA4SZ

Description
COMBO 21WA4F PCB STR G50 ZINC
Request a Quote Datasheet
Description
COMBO 21WA4F PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM21WA4SZ - PEI-Genesis
Philadelphia, PA, United States
COMBO 21WA4F PCB STR G50 ZINC

COMBO 21WA4F PCB STR G50 ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon - 01K3650 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon
01K3650
D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon 01K3650
D-SUB COMB CONNECTOR, RCPT, DC-21WA4; Product Range:Combo D D*MM Series; Insert Arrangement:DC-21WA4 ; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-21WA4; Product Range:Combo D D*MM Series; Insert Arrangement:DC-21WA4; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM21WA4SZ 01K3650
Product Name D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111176 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details