ITT Cannon D-Sub Connectors DCMM21WA4SA101

Description
COMBO 21WA4F SOD G50 CAD
Request a Quote Datasheet
Description
COMBO 21WA4F SOD G50 CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM21WA4SA101 - PEI-Genesis
Philadelphia, PA, United States
COMBO 21WA4F SOD G50 CAD

COMBO 21WA4F SOD G50 CAD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMM21WA4SA101
D-Sub Connectors DCMM21WA4SA101
Connector

Connector

Buy Now
D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon - 01K3642 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon
01K3642
D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon 01K3642
D-SUB COMB CONNECTOR, RCPT, DC-21WA4; Product Range:Combo D*MM Series; Insert Arrangement:DC-21WA4 ; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-21WA4; Product Range:Combo D*MM Series; Insert Arrangement:DC-21WA4; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM21WA4SA101 DCMM21WA4SA101 01K3642
Product Name D-Sub Connectors D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products