ITT Cannon D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon DCMM21WA4PM

Description
COMBO 21WA4M PCB STR G50 ZINC
Request a Quote Datasheet
Description
COMBO 21WA4M PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM21WA4PM - PEI-Genesis
Philadelphia, PA, United States
COMBO 21WA4M PCB STR G50 ZINC

COMBO 21WA4M PCB STR G50 ZINC

Buy Now
D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon - 92H3114 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon
92H3114
D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon 92H3114
D-SUB COMB CONNECTOR, PLUG, DC-21WA4; Product Range:Combo D D*MM Series; Insert Arrangement:DC-21WA4 ; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-21WA4; Product Range:Combo D D*MM Series; Insert Arrangement:DC-21WA4; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM21WA4PM 92H3114
Product Name D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products