ITT Cannon D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon DCMM21HA4PN

Description
COMBO 21WA4M PCB STR G50 H ZIN
Request a Quote Datasheet
Description
COMBO 21WA4M PCB STR G50 H ZIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM21HA4PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 21WA4M PCB STR G50 H ZIN

COMBO 21WA4M PCB STR G50 H ZIN

Buy Now
D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon - 60M4367 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon
60M4367
D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon 60M4367
D-SUB COMB CONNECTOR, PLUG, DC-21WA4; Product Range:Combo D D*MM Series; Insert Arrangement:DC-21WA4 ; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-21WA4; Product Range:Combo D D*MM Series; Insert Arrangement:DC-21WA4; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM21HA4PN 60M4367
Product Name D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details