ITT Cannon D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon DCMM17W5SF179A101

Description
COMBO 17W5F WW2 G50 CAD
Request a Quote Datasheet
Description
COMBO 17W5F WW2 G50 CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM17W5SF179A101 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W5F WW2 G50 CAD

COMBO 17W5F WW2 G50 CAD

Buy Now
D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon - 25K2141 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon
25K2141
D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon 25K2141
D-SUB COMB CONNECTOR, RCPT, DC-17W5; Product Range:Combo D D*MM Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Wire Wrap RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-17W5; Product Range:Combo D D*MM Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Wire Wrap RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM17W5SF179A101 25K2141
Product Name D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC 90° Plug (Long) - 150113-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details