ITT Cannon D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon DCMM17W5SA197

Description
COMBO 17W5F SOD G50 TIN
Request a Quote Datasheet
Description
COMBO 17W5F SOD G50 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM17W5SA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W5F SOD G50 TIN

COMBO 17W5F SOD G50 TIN

Buy Now
D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon - 25K2140 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon
25K2140
D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon 25K2140
D-SUB COMB CONNECTOR, RCPT, DC-17W5; Product Range:Combo D D*MM Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DC-17W5; Product Range:Combo D D*MM Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM17W5SA197 25K2140
Product Name D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details