ITT Cannon D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon DCMM17W5PK87

Description
COMBO 17W5M SOD G50 TIN
Request a Quote Datasheet
Description
COMBO 17W5M SOD G50 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM17W5PK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W5M SOD G50 TIN

COMBO 17W5M SOD G50 TIN

Buy Now
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon - 10R3014 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
10R3014
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon 10R3014
D-SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D D*MM Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D D*MM Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM17W5PK87 10R3014
Product Name D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Contacts - 114360G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers