ITT Cannon D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon DCMM17H5PN

Description
COMBO 17W5M PCB STR G50 H ZINC
Request a Quote Datasheet
Description
COMBO 17W5M PCB STR G50 H ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM17H5PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W5M PCB STR G50 H ZINC

COMBO 17W5M PCB STR G50 H ZINC

Buy Now
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon - 25K2138 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
25K2138
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon 25K2138
D-SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D D*MM Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D D*MM Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM17H5PN 25K2138
Product Name D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details