ITT Cannon D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon DCMM17H5PM

Description
COMBO 17W5M PCB STR G50 H ZINC
Request a Quote Datasheet
Description
COMBO 17W5M PCB STR G50 H ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM17H5PM - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W5M PCB STR G50 H ZINC

COMBO 17W5M PCB STR G50 H ZINC

Buy Now
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon - 34K3240 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
34K3240
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon 34K3240
D-SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D D*MM Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D D*MM Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM17H5PM 34K3240
Product Name D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190101 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details