ITT Cannon D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon DCMM13W6PX

Description
COMBO 13W6M PCB STR G50 ZINC
Request a Quote
Description
COMBO 13W6M PCB STR G50 ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, Plug, DC-13W6, part number 78X4188, is designed for applications requiring a combination of signal and power connections in a compact form factor. This connector features seven signal contacts and six power positions, with a through-hole termination type suitable for PCB mounting. It supports a temperature range of -55°C to 125°C and has a signal contact current rating of 7.5 A, with a dielectric withstanding voltage of 1250 VAC at sea level. The connector is constructed from durable materials, including a carbon steel shell with tin-nickel plating and gold over nickel contacts, ensuring reliable performance in various environments. It is suitable for applications in video coaxial transmission, RF and telecom transmission, and high-power interconnects, making it a versatile choice for engineers looking to optimize space while maintaining effective shielding against EMI/RFI.

Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, Plug, DC-13W6, part number 78X4188, is designed for applications requiring a combination of signal and power connections in a compact form factor. This connector features seven signal contacts and six power positions, with a through-hole termination type suitable for PCB mounting. It supports a temperature range of -55°C to 125°C and has a signal contact current rating of 7.5 A, with a dielectric withstanding voltage of 1250 VAC at sea level. The connector is constructed from durable materials, including a carbon steel shell with tin-nickel plating and gold over nickel contacts, ensuring reliable performance in various environments. It is suitable for applications in video coaxial transmission, RF and telecom transmission, and high-power interconnects, making it a versatile choice for engineers looking to optimize space while maintaining effective shielding against EMI/RFI.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM13W6PX - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W6M PCB STR G50 ZINC

COMBO 13W6M PCB STR G50 ZINC

Buy Now
D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon - 78X4188 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon
78X4188
D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon 78X4188
D-SUB COMB CONNECTOR, PLUG, DC-13W6; Product Range:Combo D D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-13W6; Product Range:Combo D D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM13W6PX 78X4188
Product Name D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details