ITT Cannon D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon DCMM13W6PK87

Description
COMBO 13W6M SOD G50 TIN
Request a Quote Datasheet
Description
COMBO 13W6M SOD G50 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM13W6PK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W6M SOD G50 TIN

COMBO 13W6M SOD G50 TIN

Buy Now
D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon - 01K3615 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon
01K3615
D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon 01K3615
D-SUB COMB CONNECTOR, PLUG, DC-13W6; Product Range:Combo D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DC-13W6; Product Range:Combo D*MM Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Plug; No. of Power Positions:6; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM13W6PK87 01K3615
Product Name D-Sub Comb Connector, Plug, Dc-13W6; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data