ITT Cannon Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DCMM13W6P

Description
D-SUB PLUG 7#20 6#8 PIN
Request a Quote Datasheet
Description
D-SUB PLUG 7#20 6#8 PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DCMM13W6P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DCMM13W6P
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DCMM13W6P
D-SUB PLUG 7#20 6#8 PIN

D-SUB PLUG 7#20 6#8 PIN

Buy Now
 - ITT Cannon DCMM13W6P - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W6M SOD G50 ZINC

COMBO 13W6M SOD G50 ZINC

Buy Now
Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Itt Cannon - 36P9087 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Itt Cannon
36P9087
Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Itt Cannon 36P9087
COMBO D-SUB CONN, PLUG, DC-13W6, PANEL; Product Range:D*MM Series; Insert Arrangement:DC-13W6; Gender:Plug; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-13W6, PANEL; Product Range:D*MM Series; Insert Arrangement:DC-13W6; Gender:Plug; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCMM13W6P ITT Cannon DCMM13W6P 36P9087
Product Name Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details