ITT Cannon D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon DCMK8W8S

Description
COMBO 8W8F SOD K GF ZINC
Request a Quote Datasheet
Description
COMBO 8W8F SOD K GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMK8W8S - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8F SOD K GF ZINC

COMBO 8W8F SOD K GF ZINC

Buy Now
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon - 88H0871 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon
88H0871
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon 88H0871
D-SUB COMB HOUSING, RCPT, DC-8W8; Product Range:Combo D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB HOUSING, RCPT, DC-8W8; Product Range:Combo D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMK8W8S 88H0871
Product Name D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Din Connector Omron Electronic Components - 06AC0197 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Coupling Bayonet
View Details
Din Rail, Channel - 2946-2000-5317/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers