ITT Cannon D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon DCMK8W8P

Description
COMBO 8W8M SOD K GF ZINC
Request a Quote Datasheet
Description
COMBO 8W8M SOD K GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMK8W8P - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8M SOD K GF ZINC

COMBO 8W8M SOD K GF ZINC

Buy Now
D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon - 04X3066 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon
04X3066
D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon 04X3066
D-SUB COMB HOUSING, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB HOUSING, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMK8W8P 04X3066
Product Name D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111170 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details