ITT Cannon D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon DCMK21WA4S

Description
COMBO 21WA4F SOD K GF ZINC
Request a Quote Datasheet
Description
COMBO 21WA4F SOD K GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMK21WA4S - PEI-Genesis
Philadelphia, PA, United States
COMBO 21WA4F SOD K GF ZINC

COMBO 21WA4F SOD K GF ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon - 01K3431 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon
01K3431
D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon 01K3431
D-SUB COMB CONNECTOR, RCPT, DC-21WA4; Product Range:Combo D D*M Series; Insert Arrangement:DC-21WA4 ; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DCRoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DC-21WA4; Product Range:Combo D D*M Series; Insert Arrangement:DC-21WA4; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DCRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMK21WA4S 01K3431
Product Name D-Sub Comb Connector, Rcpt, Dc-21Wa4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data