ITT Cannon D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon DCMH8V8PN

Description
D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No
Datasheet
Description
D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon - 60M4364 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
60M4364
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon 60M4364
D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60M4364
Product Name D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details